Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
384
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
384
in stock
|
Buy Now | |
Chip One Stop
from US$4.03
|
384
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
element14
from US$4.89
|
-
|
Buy Now | |
TTI Europe
from US$3.53
|
-
|
Buy Now | |
TE Store
from US$9.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
T9As5D12-48 |Potter&brumfield Te Connectivity T9AS5D12-48 | Newark Electronics |
General Purpose Relays SPDT 20A 48VDC | Rapid Electronics |
Electromechanical Relay SPDT 20(NO)/10(NC)A 48VDC 2.304KOhm Through Hole | Avnet America |
RELAY, SPDT, 240VAC, 28VDC, 30A | element14 |
POWER RELAY 48V 30A 1CO THT | TTI Europe |
Special Order: T9AS5D12-48 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 2304 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 2304 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS5D12-48 | Internal Number: 3-1393210-8 | Alias Number: T9A-S5D12-48 | TE Connectivity | TE Store |
TYCO P&B LOW COST PC BOARD REL | Relay Specialties |
Where can I find additional details, specifications and documents for a T9AS5D12-48?
Additional datasheets, footprints and schematics for T9AS5D12-48 are listed on our Part Details page. You can also find images and similar parts to T9AS5D12-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS5D12-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS5D12-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS5D12-48 fall under?
The T9AS5D12-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS5D12-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS5D12-48 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS5D12-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS5D12-48 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for T9AS5D12-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS5D12-48 often in real-time on the comparison pages.
What if I can't find stock of T9AS5D12-48?
You can fill out our help required form which you can use to request a quote for T9AS5D12-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.