Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Carry Current | 30A |
T9AS1D22-5 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 25 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 25 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS1D22-5 | Internal Number: 2-1419104-3 | TE Connectivity | TE Store |
POWER RELAY 5V 30A 1NO THT | TTI Europe |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | element14 |
Electromechanical Relay SPST-NO 30A 5VDC 25Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a T9AS1D22-5?
Additional datasheets, footprints and schematics for T9AS1D22-5 are listed on our Part Details page. You can also find images and similar parts to T9AS1D22-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D22-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D22-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D22-5 fall under?
The T9AS1D22-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D22-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D22-5 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D22-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D22-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for T9AS1D22-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D22-5 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D22-5?
You can fill out our help required form which you can use to request a quote for T9AS1D22-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.