Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.03
|
116
in stock
|
Buy Now | |
TE Store
from US$7.67
|
12,229
in stock
|
Buy Now | |
Heilind Electronics
from US$3.31
|
3,562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.31
|
1,187
in stock
|
Buy Now | |
Rapid Electronics
from US$4.94
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
116
in stock
|
Buy Now | |
element14
from US$3.96
|
116
in stock
|
Buy Now | |
RS Americas
from US$6.47
|
-
|
Buy Now | |
Relay Specialties
from US$1.84
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 25ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
T9AS1D12-5 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 25 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 25 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS1D12-5 | Internal Number: 2-1393210-0 | TE Connectivity | TE Store |
T9AS1D12-5 RELAY | Heilind Electronics |
Power/Signal Relay 1 Form A SPST-NO Momentary | Rapid Electronics |
POWER RELAY, SPST-NO, 5VDC, 30A, THT | Farnell |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY GEN PURPOSE SPST 30A 5V | TE Connectivity T9AS1D12-5 | RS Americas |
TYCO P&B LOW COST PC BOARD REL | Relay Specialties |
Where can I find additional details, specifications and documents for a T9AS1D12-5?
Additional datasheets, footprints and schematics for T9AS1D12-5 are listed on our Part Details page. You can also find images and similar parts to T9AS1D12-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D12-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D12-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D12-5 fall under?
The T9AS1D12-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D12-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D12-5 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D12-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D12-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Farnell have stock available or on a lead time for T9AS1D12-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D12-5 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D12-5?
You can fill out our help required form which you can use to request a quote for T9AS1D12-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.