Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
818
in stock
|
Buy Now | |
TE Store
from US$7.69
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
818
in stock
|
Buy Now | |
element14
from US$3.91
|
818
in stock
|
Buy Now | |
Chip One Stop
from US$7.51
|
55
in stock
|
Buy Now | |
Avnet America
from US$5.97
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 15VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 277V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 225ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
T9AS1D12-15 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 225 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 225 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS1D12-15 | Internal Number: 1-1393210-4 | Alias Number: T9A-S1D12-15 | TE Connectivity | TE Store |
Power Relay, Spst-No, 30A, 277Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 30A, 277VAC, TH | element14 |
Electromechanical Relay SPST-NO 30A 15VDC 225Ohm Through Hole | Avnet America |
TE | RS Americas |
POWER RELAY 15V 30A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a T9AS1D12-15?
Additional datasheets, footprints and schematics for T9AS1D12-15 are listed on our Part Details page. You can also find images and similar parts to T9AS1D12-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D12-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D12-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D12-15 fall under?
The T9AS1D12-15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D12-15 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D12-15 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D12-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D12-15 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for T9AS1D12-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D12-15 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D12-15?
You can fill out our help required form which you can use to request a quote for T9AS1D12-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.