T9AP5D54-12 Switches, Relays & Solenoids by TE Connectivity

RELAY SPDT 240VAC 30A

Status: Unknown
Series: T9A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.21

Distributor Stock
Logo for Newark
Newark
from US$6.58
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.21
-
Buy Now
Logo for Sager
Sager
from US$5.95
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 12VDC
Contact Current 20A
Product Range T9A Series
Relay Mounting Panel
Coil Type -
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material Silver Tin Indium Oxide
Coil Resistance 144ohm
Approvals & Standards CSA UL
SVHC No SVHC (07-Jul-2017)
Approval Bodies CSA
Approval Category UL Recognised
Case Material Plastic
Coil Current 83mA
Coil Voltage VDC Nom 12V
Contact Current AC Max 20A
Contact Current DC Max 20A
Contact Current Max 20A
Contact Voltage AC Max 240V
Contact Voltage AC Nom 240V
Contact Voltage DC Max 28V
Contact Voltage DC Nom 28V
DC Coil Power 1W
Dielectric Voltage Coil to Contact 2500V
Dielectric Voltage Contact to Contact 1500V
External Depth 27.43mm
External Height 27.94mm
External Length / Height 27.94mm
External Width 32.51mm
Fixing Centres 43.61mm
Flammability Rating 94V-0
Insulation Resistance 1000Mohm
Nom Operating Power 1W

Alternative Descriptions

T9Ap5D54-12 |Potter&brumfield Te Connectivity T9AP5D54-12 | Newark Electronics
T9A Series General Purpose DC Coil Electromechanical Relay SPDT 20A/10A 12VDC 144Ohm Flange Mount | Avnet America
General Purpose Relays T9AP5D54-12 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T9AP5D54-12?

Additional datasheets, footprints and schematics for T9AP5D54-12 are listed on our Part Details page. You can also find images and similar parts to T9AP5D54-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T9AP5D54-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP5D54-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T9AP5D54-12 fall under?

The T9AP5D54-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T9AP5D54-12 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP5D54-12 you can contact the distributor directly for product support, shipping queries etc.

Is the T9AP5D54-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T9AP5D54-12 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for T9AP5D54-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T9AP5D54-12 often in real-time on the comparison pages.

What if I can't find stock of T9AP5D54-12?

You can fill out our help required form which you can use to request a quote for T9AP5D54-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay