Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Tin Indium Oxide |
Coil Resistance | 144ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Case Material | Plastic |
Coil Current | 83mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 30A |
Contact Current Max | 30A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 1W |
Dielectric Voltage Coil to Contact | 2500V |
Dielectric Voltage Contact to Contact | 1500V |
External Depth | 27.43mm |
External Height | 27.94mm |
External Length / Height | 27.94mm |
External Width | 32.51mm |
Fixing Centres | 43.61mm |
Flammability Rating | 94V-0 |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 1W |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
T9Ap1D54-12 |Te Connectivity T9AP1D54-12 | Newark Electronics |
Special Order: T9AP1D54-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 144 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 144 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AP1D54-12 | Internal Number: 7-1423091-2 | TE Connectivity | TE Store |
RELAY, SPST-NO, 240VAC, 30A | Farnell |
General Purpose Relays T9AP1D54-12 | Sager |
Where can I find additional details, specifications and documents for a T9AP1D54-12?
Additional datasheets, footprints and schematics for T9AP1D54-12 are listed on our Part Details page. You can also find images and similar parts to T9AP1D54-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AP1D54-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP1D54-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AP1D54-12 fall under?
The T9AP1D54-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AP1D54-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP1D54-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AP1D54-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AP1D54-12 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Sager have stock available or on a lead time for T9AP1D54-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AP1D54-12 often in real-time on the comparison pages.
What if I can't find stock of T9AP1D54-12?
You can fill out our help required form which you can use to request a quote for T9AP1D54-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.