Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
1,656
in stock
|
Buy Now | |
TE Store
from US$8.98
|
1,792
in stock
|
Buy Now | |
element14
from US$4.70
|
1,656
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
1,014
in stock
|
Buy Now | |
Chip One Stop
from US$8.30
|
44
in stock
|
Buy Now | |
RS
from US$5.11
|
-
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
TTI Europe
from US$3.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 2.304kohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
T9AP1D52-48 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 2304 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 2304 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AP1D52-48 | Internal Number: 5-1419102-8 | TE Connectivity | TE Store |
RELAY, SPST-NO, 48VDC, 30A, PANEL | element14 |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
GP Relay SPST Panel Mount 48VDC | RS |
T9A Series General Purpose DC Coil Electromechanical Relay SPST 30A 48VDC 2304Ohm Flange Mount | Avnet America |
POWER RELAY 48V 30A 1CO QCT | TTI Europe |
TYCO RELAY,QC,DUST,FLAN | Relay Specialties |
Where can I find additional details, specifications and documents for a T9AP1D52-48?
Additional datasheets, footprints and schematics for T9AP1D52-48 are listed on our Part Details page. You can also find images and similar parts to T9AP1D52-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AP1D52-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP1D52-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AP1D52-48 fall under?
The T9AP1D52-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AP1D52-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP1D52-48 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AP1D52-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AP1D52-48 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for T9AP1D52-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AP1D52-48 often in real-time on the comparison pages.
What if I can't find stock of T9AP1D52-48?
You can fill out our help required form which you can use to request a quote for T9AP1D52-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.