T9AP1D52-24-01 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST-NO 240VAC 28VDC 30A

Status: Unknown
Series: T9A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.85

Distributor Stock
Logo for Farnell
Farnell
from US$5.45
873
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.85
873
in stock
Buy Now
Logo for element14
element14
from US$5.39
873
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 24VDC
Contact Current 30A
Product Range T9A Series
Relay Mounting Panel
Coil Type Non Latching
Contact Voltage VAC 240VAC
Contact Voltage VDC 28VDC

Alternative Descriptions

Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics
RELAY, SPST-NO, 240VAC, 28VDC, 30A | element14
T9A Series General Purpose DC Coil Electromechanical Relay SPST 30A 24VDC 576Ohm Flange Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T9AP1D52-24-01?

Additional datasheets, footprints and schematics for T9AP1D52-24-01 are listed on our Part Details page. You can also find images and similar parts to T9AP1D52-24-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T9AP1D52-24-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP1D52-24-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T9AP1D52-24-01 fall under?

The T9AP1D52-24-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T9AP1D52-24-01 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP1D52-24-01 you can contact the distributor directly for product support, shipping queries etc.

Is the T9AP1D52-24-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T9AP1D52-24-01 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T9AP1D52-24-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T9AP1D52-24-01 often in real-time on the comparison pages.

What if I can't find stock of T9AP1D52-24-01?

You can fill out our help required form which you can use to request a quote for T9AP1D52-24-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay