Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
12,420
in stock
|
Buy Now | |
element14
from US$4.70
|
12,420
in stock
|
Buy Now | |
TE Store
from US$8.65
|
9,529
in stock
|
Buy Now | |
RS Americas
from US$6.42
|
6,632
in stock
|
Buy Now | |
TTI Europe
from US$2.81
|
6,300
in stock
|
Buy Now | |
Heilind Electronics
from US$4.45
|
4,343
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
1,055
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.45
|
868
in stock
|
Buy Now | |
Rapid Electronics
from US$4.56
|
668
in stock
|
Buy Now | |
Chip One Stop
from US$4.59
|
250
in stock
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 576ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
RELAY, SPST-NO, 24VDC, 30A, PANEL | element14 |
T9AP1D52-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 576 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 576 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AP1D52-24 | Internal Number: 6-1419102-3 | TE Connectivity | TE Store |
Relay, E-Mech, Power, SPST-NO, 30A, Ctrl-V 24DC, Vol-Rtg 240AC, Flange Mnt | TE Connectivity T9AP1D52-24 | RS Americas |
POWER RELAY 24V 30A 1CO QCT | TTI Europe |
T9AP1D52-24=RELAY,QC,DUST,FLAN | Heilind Electronics |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
General Purpose Relays SPST-NO FLNG MT 24DC | Rapid Electronics |
Electromechanical Relay SPST-NO 30A 24VDC 576Ohm Flange Mount | Avnet America |
TYCO P&B LOW COST FLANGE MOUNT | Relay Specialties |
Where can I find additional details, specifications and documents for a T9AP1D52-24?
Additional datasheets, footprints and schematics for T9AP1D52-24 are listed on our Part Details page. You can also find images and similar parts to T9AP1D52-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AP1D52-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP1D52-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AP1D52-24 fall under?
The T9AP1D52-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AP1D52-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP1D52-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AP1D52-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AP1D52-24 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS Americas and TTI Europe have stock available or on a lead time for T9AP1D52-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AP1D52-24 often in real-time on the comparison pages.
What if I can't find stock of T9AP1D52-24?
You can fill out our help required form which you can use to request a quote for T9AP1D52-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.