Status: | Unknown |
---|---|
Series: | T93XA Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
150
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
700
in stock
|
Buy Now | |
RS Americas
from US$1.42
|
446
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
441
in stock
|
Buy Now | |
element14
from US$1.07
|
441
in stock
|
Buy Now | |
Farnell
from US$0.98
|
436
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
108
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 23Turns |
Potentiometer Mounting | Through Hole |
Product Range | T93XA Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
Full Power Rating Temperature | 85°C |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
T93XA 10K 10% LIN 0,5W | Rutronik |
TRIMMER, CERMET, 10K OHM, 21 TURN, 1/2W | Spectrol / Sfernice / Vishay T93XA103KT20 | RS Americas |
Trimmer, Pot, 10K, 23Turn, Thd | Newark Electronics |
TRIMMER, POT, 10K, 23TURN, THD | element14 |
T93XA Square Multi-Turrn Trimmer 10K | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
T93 Series 3/8 inch Square 10 kOhm â–’10 % Multi-Turn Cermet Trimmer | Future Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T93XA103KT20?
Additional datasheets, footprints and schematics for T93XA103KT20 are listed on our Part Details page. You can also find images and similar parts to T93XA103KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T93XA103KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T93XA103KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T93XA103KT20 fall under?
The T93XA103KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T93XA103KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T93XA103KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T93XA103KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T93XA103KT20 have stock available?
Authorised distributors including Rutronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for T93XA103KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T93XA103KT20 often in real-time on the comparison pages.
What if I can't find stock of T93XA103KT20?
You can fill out our help required form which you can use to request a quote for T93XA103KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.