Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$13.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.70
|
12
in stock
|
Buy Now | |
TE Store
from US$38.57
|
1,389
in stock
|
Buy Now | |
element14
from US$15.46
|
61
in stock
|
Buy Now | |
Farnell
from US$14.78
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$18.64
|
49
in stock
|
Buy Now | |
RS Americas
from US$20.84
|
44
in stock
|
Buy Now | |
Avnet America
from US$26.67
|
-
|
Buy Now | |
TTI Europe
from US$13.96
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 197ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
T92S7D22-18 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 197 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 197 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S7D22-18 | Internal Number: 1-1393212-5 | TE Connectivity | TE Store |
RELAY, DPST-NO, 277VAC, 18VDC, 30A | element14 |
Relay, Dpst-No, 277Vac, 28Vdc, 30A | Newark Electronics |
Relay, Gen. Purp.,2 Form A (NO),30A,18VDC Coil, Quick Connect, Panel Mnt, Top Seal | TE Connectivity T92S7D22-18 | RS Americas |
Relay Q/C 2 Form A (NO) 30A 18VDC | RS |
Electromechanical Relay DPST-NO 40A 18VDC Flange Mount | Avnet America |
POWER RELAY 18V 30A 2NO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a T92S7D22-18..?
Additional datasheets, footprints and schematics for T92S7D22-18.. are listed on our Part Details page. You can also find images and similar parts to T92S7D22-18.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7D22-18.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7D22-18.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7D22-18.. fall under?
The T92S7D22-18.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7D22-18.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7D22-18.. you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7D22-18.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7D22-18.. have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for T92S7D22-18...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7D22-18.. often in real-time on the comparison pages.
What if I can't find stock of T92S7D22-18..?
You can fill out our help required form which you can use to request a quote for T92S7D22-18.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.