Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$7.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.36 |
No stock
|
Buy Now | |
Rapid Electronics | US$13.50 |
18,511
|
Buy Now | |
TTI Europe | US$10.31 |
17,220
|
Buy Now | |
Chip One Stop | US$9.04 |
17,205
|
Buy Now | |
TE Store | US$38.30 |
8,806
|
Buy Now | |
Newark Electronics | US$23.25 |
1,003
|
Buy Now | |
element14 | US$15.84 |
355
|
Buy Now | |
Farnell | US$15.77 |
301
|
Buy Now | |
RS Americas | US$7.63 |
238
|
Buy Now | |
Relay Specialties | US$8.35 |
33
|
Buy Now | |
Avnet America | US$10.53 |
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 3A |
Contact Current DC Max | 20A |
Contact Current Max | 40A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
External Depth | 34.5mm |
External Height | 30.7mm |
External Length / Height | 30.7mm |
External Width | 52.3mm |
Nom Operating Power | 1.7W |
Relay Type | Power - General Purpose |
General Purpose Relays T92S7D12-24 USE PN | Rapid Electronics |
POWER RELAY 24V 30A 2NO THT | TTI Europe |
T92S7D12-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 350 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S7D12-24 | Internal Number: 1-1393212-0 | Alias Number: T92-S7D12 24 | TE Connectivity | TE Store |
T92S7D12-24 Rohs Compliant: Yes |Potter&brumfield Te Connectivity T92S7D12-24 | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 40A | element14 |
Relay, E-Mech, Power, DPST-NO, 30A, Ctrl-V 24DC, Vol-Rtg 120/277AC, PCB Mnt | TE Connectivity T92S7D12-24 | RS Americas |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay DPST-NO 30A 24VDC 350Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a T92S7D12-24?
Additional datasheets, footprints and schematics for T92S7D12-24 are listed on our Part Details page. You can also find images and similar parts to T92S7D12-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7D12-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7D12-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7D12-24 fall under?
The T92S7D12-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7D12-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7D12-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7D12-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7D12-24 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for T92S7D12-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7D12-24 often in real-time on the comparison pages.
What if I can't find stock of T92S7D12-24?
You can fill out our help required form which you can use to request a quote for T92S7D12-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.