Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$14.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.32
|
261
in stock
|
Buy Now | |
Rapid Electronics
from US$17.73
|
261
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
261
in stock
|
Buy Now | |
TE Store
from US$39.15
|
10
in stock
|
Buy Now | |
Avnet America
from US$14.35
|
-
|
Buy Now | |
TTI Europe
from US$15.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 110VDC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 7.255kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 110V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
External Depth | 52.32mm |
External Height | 30.73mm |
External Width | 34.54mm |
Nom Operating Power | 1.7W |
Relay Type | Power |
T92S7D12-110 |Potter&brumfield Te Connectivity T92S7D12-110 | Newark Electronics |
General Purpose Relays T92S7D12-110 | Rapid Electronics |
T92S7D12-110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 7255 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 7255 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S7D12-110 | Internal Number: 1393212-7 | Alias Number: T92-S7D12-110 | TE Connectivity | TE Store |
Electromechanical Relay DPST-NO 40A 110VDC 7.255KOhm Through Hole | Avnet America |
POWER RELAY 110V 30A 2NO THT | TTI Europe |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
Where can I find additional details, specifications and documents for a T92S7D12-110?
Additional datasheets, footprints and schematics for T92S7D12-110 are listed on our Part Details page. You can also find images and similar parts to T92S7D12-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7D12-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7D12-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7D12-110 fall under?
The T92S7D12-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7D12-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7D12-110 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7D12-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7D12-110 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for T92S7D12-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7D12-110 often in real-time on the comparison pages.
What if I can't find stock of T92S7D12-110?
You can fill out our help required form which you can use to request a quote for T92S7D12-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.