Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$11.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.13
|
No stock
|
Buy Now | |
TE Store
from US$39.73
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$25.08
|
123
in stock
|
Buy Now | |
element14
from US$17.10
|
123
in stock
|
Buy Now | |
Farnell
from US$23.98
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$32.18
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$22.20
|
16
in stock
|
Buy Now | |
Avnet America
from US$15.00
|
-
|
Buy Now | |
TTI Europe
from US$17.25
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VAC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Contact Voltage VDC | 28VDC |
T92S7A22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 36.6 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 36.6 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S7A22-24 | Internal Number: 1393212-4 | TE Connectivity | TE Store |
Relay, Dpst-No, 277Vac, 28Vdc, 40A | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 40A | element14 |
General Purpose Relays DPST-NO PNL MT 24VAC | Rapid Electronics |
ER - Relay | RS |
Electromechanical Relay DPST-NO 40A 24VAC 36.6Ohm Flange Mount | Avnet America |
POWER RELAY 24AC 30A 2NO QCT | TTI Europe |
Relay, General Purpose Power | Carlton-Bates |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
Where can I find additional details, specifications and documents for a T92S7A22-24?
Additional datasheets, footprints and schematics for T92S7A22-24 are listed on our Part Details page. You can also find images and similar parts to T92S7A22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7A22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7A22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7A22-24 fall under?
The T92S7A22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7A22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7A22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7A22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7A22-24 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for T92S7A22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7A22-24 often in real-time on the comparison pages.
What if I can't find stock of T92S7A22-24?
You can fill out our help required form which you can use to request a quote for T92S7A22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.