Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$14.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.55
|
No stock
|
Buy Now | |
TE Store
from US$40.06
|
1,295
in stock
|
Buy Now | |
Newark Electronics
from US$19.13
|
548
in stock
|
Buy Now | |
Rapid Electronics
from US$21.88
|
548
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
548
in stock
|
Buy Now | |
Avnet America
from US$14.68
|
-
|
Buy Now | |
element14
from US$18.34
|
-
|
Buy Now | |
TTI Europe
from US$17.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 120VAC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Carry Current | 30A |
T92S7A12-120 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 950 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 950 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S7A12-120 | Internal Number: 9-1393211-7 | TE Connectivity | TE Store |
T92S7A12-120 |Potter&brumfield Te Connectivity T92S7A12-120 | Newark Electronics |
General Purpose Relays DPST-NO 30A 110/120VAC PCB | Rapid Electronics |
Electromechanical Relay DPST-NO 40A 110/120VAC 950Ohm Through Hole | Avnet America |
RELAY, DPST-NO, 277VAC, 28VDC, 40A | element14 |
POWER RELAY 120AC 30A 2NO THT | TTI Europe |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
Where can I find additional details, specifications and documents for a T92S7A12-120?
Additional datasheets, footprints and schematics for T92S7A12-120 are listed on our Part Details page. You can also find images and similar parts to T92S7A12-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7A12-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7A12-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7A12-120 fall under?
The T92S7A12-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7A12-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7A12-120 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7A12-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7A12-120 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for T92S7A12-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7A12-120 often in real-time on the comparison pages.
What if I can't find stock of T92S7A12-120?
You can fill out our help required form which you can use to request a quote for T92S7A12-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.