Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$8.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
No stock
|
Buy Now | |
TE Store
from US$40.91
|
1,965
in stock
|
Buy Now | |
RS Americas
from US$19.25
|
717
in stock
|
Buy Now | |
Farnell
from US$16.65
|
334
in stock
|
Buy Now | |
Rapid Electronics
from US$19.27
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$20.68
|
-
|
Buy Now | |
Avnet America
from US$12.65
|
-
|
Buy Now | |
Carlton-Bates
from US$16.00
|
-
|
Buy Now | |
TTI Europe
from US$15.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
T92S11D22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 350 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S11D22-24 | Internal Number: 9-1393211-4 | Alias Number: T92-S11D22 24 | TE Connectivity | TE Store |
High Power PCB Relay, 30A, 24 VDC, Rated 120/277VAC, Panel Mount, Quick Connect | TE Connectivity T92S11D22-24 | RS Americas |
POWER RELAY, DPDT, 30A, 277VAC, PANEL | Farnell |
General Purpose Relays DPDT PNL MT 24VDC | Rapid Electronics |
ER - Relay | RS |
Relay, Dpdt, 277Vac, 28Vdc, 40A | Newark Electronics |
Electromechanical Relay DPDT 30(NO)/3(NC)A 24VDC 350Ohm Flange Mount | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
POWER RELAY 24V 30A 2CO QCT | TTI Europe |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
Where can I find additional details, specifications and documents for a T92S11D22-24?
Additional datasheets, footprints and schematics for T92S11D22-24 are listed on our Part Details page. You can also find images and similar parts to T92S11D22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S11D22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S11D22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S11D22-24 fall under?
The T92S11D22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S11D22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S11D22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S11D22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S11D22-24 have stock available?
Authorised distributors including TE Store, RS Americas, Farnell, Rapid Electronics and RS have stock available or on a lead time for T92S11D22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S11D22-24 often in real-time on the comparison pages.
What if I can't find stock of T92S11D22-24?
You can fill out our help required form which you can use to request a quote for T92S11D22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.