Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$19.97
Contact Configuration | DPST |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Relay, Dpst, 277Vac, 28Vdc, 40A | Newark Electronics |
RELAY, DPST, 277VAC, 28VDC, 40A | element14 |
Electromechanical Relay DPST-NO 30A 12VDC 86Ohm Flange Mount | Avnet America |
POWER RELAY 12V 30A 2NO SCREW | TTI Europe |
T92P7D52-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 86 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 86 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7D52-12 | Internal Number: 1-1423008-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T92P7D52-12?
Additional datasheets, footprints and schematics for T92P7D52-12 are listed on our Part Details page. You can also find images and similar parts to T92P7D52-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D52-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D52-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D52-12 fall under?
The T92P7D52-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D52-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D52-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D52-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D52-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for T92P7D52-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D52-12 often in real-time on the comparison pages.
What if I can't find stock of T92P7D52-12?
You can fill out our help required form which you can use to request a quote for T92P7D52-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.