Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.83
|
602
in stock
|
Buy Now | |
Rapid Electronics
from US$18.11
|
1,454
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
1,454
in stock
|
Buy Now | |
RS Americas
from US$18.15
|
1,346
in stock
|
Buy Now | |
TE Store
from US$38.57
|
1,181
in stock
|
Buy Now | |
Newark Electronics
from US$18.60
|
602
in stock
|
Buy Now | |
element14
from US$18.00
|
145
in stock
|
Buy Now | |
Avnet America
from US$13.10
|
-
|
Buy Now | |
TTI Europe
from US$12.23
|
-
|
Buy Now | |
Relay Specialties
from US$14.06
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 30A |
Contact Current DC Max | 20A |
Contact Current Max | 40A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 1.55W |
Dielectric Strength VDC | 4000V |
External Depth | 26mm |
External Height | 69mm |
External Length / Height | 69mm |
External Width | 34mm |
Flammability Rating | UL94V-0 |
Nom Operating Power | 1.7W |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Purpose Relays DPST-NO 30A 24VDC UL Class F ins | Rapid Electronics |
Relay, E-Mech, Power, DPST-NO, Cur-Rtg 30A, Ctrl-V 24DC, Vol-Rtg 120/277AC, T92 | TE Connectivity T92P7D22-24 | RS Americas |
T92P7D22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 350 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7D22-24 | Internal Number: 7-1393211-1 | TE Connectivity | TE Store |
Relay, T92 Series, Power - General Purpose, Non Latching, Dpst-No, 24 Vdc, 30 A Rohs Compliant: Yes |Potter&brumfield Te Connectivity T92P7D22-24 | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | Farnell |
Electromechanical Relay DPST-NO 30A 24VDC 350Ohm Flange Mount | Avnet America |
POWER RELAY 24V 30A 2NO QCT | TTI Europe |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Where can I find additional details, specifications and documents for a T92P7D22-24?
Additional datasheets, footprints and schematics for T92P7D22-24 are listed on our Part Details page. You can also find images and similar parts to T92P7D22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D22-24 fall under?
The T92P7D22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D22-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for T92P7D22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D22-24 often in real-time on the comparison pages.
What if I can't find stock of T92P7D22-24?
You can fill out our help required form which you can use to request a quote for T92P7D22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.