Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$10.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.37
|
2,195
in stock
|
Buy Now | |
Heilind Electronics
from US$19.92
|
2,253
in stock
|
Buy Now | |
Newark Electronics
from US$17.56
|
2,211
in stock
|
Buy Now | |
TE Store
from US$38.62
|
1,368
in stock
|
Buy Now | |
TTI Europe
from US$10.14
|
1,080
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.92
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
13
in stock
|
Buy Now | |
Relay Specialties
-
|
20
in stock
|
Buy Now | |
Avnet America
from US$10.94
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 86ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 30A |
Contact Current DC Max | 20A |
Contact Current Max | 40A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 1.55W |
Dielectric Strength VDC | 4000V |
External Depth | 26mm |
External Height | 69mm |
External Length / Height | 69mm |
External Width | 34mm |
Flammability Rating | UL94V-0 |
Nom Operating Power | 1.7W |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Release Time | 10ms |
T92P7D22-12 RELAY,POWER,2P 30A PANEL MT | Heilind Electronics |
Relay, T92 Series, Power - General Purpose, Non Latching, Dpst-No, 12 Vdc, 30 A Rohs Compliant: Yes |Potter&brumfield Te Connectivity T92P7D22-12 | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | Farnell |
T92P7D22-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 86 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 86 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7D22-12 | Internal Number: 6-1393211-9 | Alias Number: T 92P 7D 2212 | TE Connectivity | TE Store |
POWER RELAY 12V 30A 2NO QCT | TTI Europe |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Power Relay DPST-NO 277VAC 12VDC Panel Mount | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
Where can I find additional details, specifications and documents for a T92P7D22-12?
Additional datasheets, footprints and schematics for T92P7D22-12 are listed on our Part Details page. You can also find images and similar parts to T92P7D22-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D22-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D22-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D22-12 fall under?
The T92P7D22-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D22-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D22-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D22-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D22-12 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Farnell, TE Store and TTI Europe have stock available or on a lead time for T92P7D22-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D22-12 often in real-time on the comparison pages.
What if I can't find stock of T92P7D22-12?
You can fill out our help required form which you can use to request a quote for T92P7D22-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.