Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Contact Voltage VDC | 28VDC |
Where can I find additional details, specifications and documents for a T92P7D22?
Additional datasheets, footprints and schematics for T92P7D22 are listed on our Part Details page. You can also find images and similar parts to T92P7D22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D22 fall under?
The T92P7D22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D22 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D22 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D22 have stock available?
There is no stock from authorised distributors for T92P7D22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D22 often in real-time on the comparison pages.
What if I can't find stock of T92P7D22?
You can fill out our help required form which you can use to request a quote for T92P7D22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.