Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$10.36
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 86ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 28V |
External Depth | 52.3mm |
External Height | 30.7mm |
External Width | 34.5mm |
Nom Operating Power | 1.7W |
Relay Type | Power |
T92P7D12-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 86 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 86 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7D12-12 | Internal Number: 6-1393211-5 | Alias Number: T 92P 7D 1212 | TE Connectivity | TE Store |
General Purpose Relays DPST-NO PC MT 12VDC | Rapid Electronics |
Power Relay | Newark Electronics |
Electromechanical Relay DPST-NO 40A 12VDC 86Ohm Through Hole | Avnet America |
POWER RELAY 12V 30A 2NO THT | TTI Europe |
RELAY, DPST-NO, 277VAC, 28VDC, 40A | Farnell |
Where can I find additional details, specifications and documents for a T92P7D12-12?
Additional datasheets, footprints and schematics for T92P7D12-12 are listed on our Part Details page. You can also find images and similar parts to T92P7D12-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D12-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D12-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D12-12 fall under?
The T92P7D12-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D12-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D12-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D12-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D12-12 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for T92P7D12-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D12-12 often in real-time on the comparison pages.
What if I can't find stock of T92P7D12-12?
You can fill out our help required form which you can use to request a quote for T92P7D12-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.