Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$11.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.91
|
622
in stock
|
Buy Now | |
TTI Europe
from US$14.88
|
10,320
in stock
|
Buy Now | |
TE Store
from US$40.67
|
4,761
in stock
|
Buy Now | |
Rapid Electronics
from US$15.99
|
2,683
in stock
|
Buy Now | |
Newark Electronics
from US$19.43
|
889
in stock
|
Buy Now | |
element14
from US$18.95
|
889
in stock
|
Buy Now | |
RS Americas
from US$19.13
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
311
in stock
|
Buy Now | |
Carlton-Bates
-
|
87
in stock
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 240VAC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 3.8kohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
AC Coil Power | 4VA |
Approval Bodies | CSA UL VDE |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VAC Nom | 240V |
Contact Current AC Max | 30A |
Contact Current DC Max | 20A |
Contact Current Max | 40A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Dielectric Strength VDC | 4000V |
External Depth | 26mm |
External Height | 69mm |
External Length / Height | 69mm |
External Width | 34mm |
Flammability Rating | UL94V-0 |
Nom Operating Power | 4VA |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
POWER RELAY 240AC 30A 2NO QCT | TTI Europe |
T92P7A22-240 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 3800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 3800 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7A22-240 | Internal Number: 6-1393211-2 | Alias Number: T92-P7A22-240 | TE Connectivity | TE Store |
General Purpose Relays DPST-NO PNL MT 240AC | Rapid Electronics |
Relay, Dpst-No, 277Vac, 28Vdc, 30A | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
Relay, E-Mech, Power, DPST-NO, Cur-Rtg 30A, Ctrl-V 220/240AC, Vol-Rtg 120/277AC | TE Connectivity T92P7A22-240 | RS Americas |
Relay, General Purpose Power | Carlton-Bates |
Electromechanical Relay DPST-NO 40A 220/240VAC 3.8KOhm Flange Mount | Avnet America |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Where can I find additional details, specifications and documents for a T92P7A22-240?
Additional datasheets, footprints and schematics for T92P7A22-240 are listed on our Part Details page. You can also find images and similar parts to T92P7A22-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7A22-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7A22-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7A22-240 fall under?
The T92P7A22-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7A22-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7A22-240 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7A22-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7A22-240 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for T92P7A22-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7A22-240 often in real-time on the comparison pages.
What if I can't find stock of T92P7A22-240?
You can fill out our help required form which you can use to request a quote for T92P7A22-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.