Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$15.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.73
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$26.48
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$23.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.10
|
-
|
Buy Now | |
RS Americas
from US$21.72
|
-
|
Buy Now | |
TTI Europe
from US$15.57
|
-
|
Buy Now | |
TE Store
from US$39.70
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
AC Coil Power | 4VA |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 20A |
Contact Current Max | 30A |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 480V |
Dielectric Voltage Coil to Contact | 4000V |
Dielectric Voltage Contact to Contact | 1500V |
External Depth | 34.54mm |
External Height | 37.97mm |
External Length / Height | 37.97mm |
External Width | 52.07mm |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 1.7W |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Type | Dust protected |
General Purpose Relay, T92 Series, Power, Non Latching, Dpdt, 24 Vdc, 30 A Rohs Compliant: Yes |Potter&brumfield Te Connectivity T92P11D24-24 | Newark Electronics |
RELAY, DPDT, 277VAC, 30A | Farnell |
General Purpose Relays T92P11D24-24 RELAY T92 | Rapid Electronics |
Electromechanical Relay 30A 24VDC 350Ohm Panel Mount | Avnet America |
Relay, Potter & Brumfield, T92P11D24-24 | TE Connectivity T92P11D24-24 | RS Americas |
POWER RELAY 24V 30A 2CO QCT | TTI Europe |
Special Order: T92P11D24-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 350 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P11D24-24 | Internal Number: 3-1423008-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T92P11D24-24?
Additional datasheets, footprints and schematics for T92P11D24-24 are listed on our Part Details page. You can also find images and similar parts to T92P11D24-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11D24-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11D24-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11D24-24 fall under?
The T92P11D24-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11D24-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11D24-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11D24-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11D24-24 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for T92P11D24-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11D24-24 often in real-time on the comparison pages.
What if I can't find stock of T92P11D24-24?
You can fill out our help required form which you can use to request a quote for T92P11D24-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.