Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$13.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.02
|
89
in stock
|
Buy Now | |
Heilind Electronics
from US$14.06
|
1,785
in stock
|
Buy Now | |
TE Store
from US$40.91
|
1,456
in stock
|
Buy Now | |
Rapid Electronics
from US$19.28
|
1,441
in stock
|
Buy Now | |
RS Americas
from US$13.94
|
781
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
721
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.06
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$21.53
|
450
in stock
|
Buy Now | |
element14
from US$19.09
|
350
in stock
|
Buy Now | |
Avnet America
from US$15.45
|
-
|
Buy Now | |
TTI Europe
from US$14.80
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 86ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 30A |
Contact Current DC Max | 20A |
Contact Current Max | 40A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 1.55W |
Dielectric Strength VDC | 4000V |
External Depth | 26mm |
External Height | 69mm |
External Length / Height | 69mm |
External Width | 34mm |
Flammability Rating | UL94V-0 |
Nom Operating Power | 1.7W |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Relay Type | Power |
T92P11D22-12 RELAY | Heilind Electronics |
T92P11D22-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 86 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 86 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P11D22-12 | Internal Number: 5-1393211-3 | TE Connectivity | TE Store |
General Purpose Relays DPDT PNL MT 12VDC | Rapid Electronics |
Relay, E-Mech, Power, DPDT, 30A, Ctrl-V 12DC, Vol-Rtg 120/277AC, Flange Mnt | TE Connectivity T92P11D22-12 | RS Americas |
Relay, Dpdt, 277Vac, 28Vdc, 40A | Newark Electronics |
RELAY, DPDT, 277VAC, 28VDC, 40A | element14 |
Electromechanical Relay DPDT 30(NO)/3(NC)A 12VDC 86Ohm Flange Mount | Avnet America |
POWER RELAY 12V 30A 2CO QCT | TTI Europe |
Relay, General Purpose Power | Carlton-Bates |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Where can I find additional details, specifications and documents for a T92P11D22-12?
Additional datasheets, footprints and schematics for T92P11D22-12 are listed on our Part Details page. You can also find images and similar parts to T92P11D22-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11D22-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11D22-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11D22-12 fall under?
The T92P11D22-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11D22-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11D22-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11D22-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11D22-12 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, RS Americas and Chip One Stop have stock available or on a lead time for T92P11D22-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11D22-12 often in real-time on the comparison pages.
What if I can't find stock of T92P11D22-12?
You can fill out our help required form which you can use to request a quote for T92P11D22-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.