Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 3.8kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
AC Coil Power | 4VA |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 240V |
Contact Current AC Max | 20A |
Contact Current Max | 30A |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 480V |
Dielectric Voltage Coil to Contact | 4000V |
Dielectric Voltage Contact to Contact | 1500V |
External Depth | 34.54mm |
External Height | 37.97mm |
External Length / Height | 37.97mm |
External Width | 52.07mm |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 4VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Type | Dust protected |
Relay, Potter & Brumfield, T92P11A24-240 | TE Connectivity T92P11A24-240 | RS Americas |
POWER RELAY 240AC 30A 2CO QCT | TTI Europe |
Special Order: T92P11A24-240 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 3800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 3800 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P11A24-240 | Internal Number: 3-1423008-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T92P11A24-240?
Additional datasheets, footprints and schematics for T92P11A24-240 are listed on our Part Details page. You can also find images and similar parts to T92P11A24-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11A24-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11A24-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11A24-240 fall under?
The T92P11A24-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11A24-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11A24-240 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11A24-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11A24-240 have stock available?
Authorised distributors including RS Americas, TTI Europe and TE Store have stock available or on a lead time for T92P11A24-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11A24-240 often in real-time on the comparison pages.
What if I can't find stock of T92P11A24-240?
You can fill out our help required form which you can use to request a quote for T92P11A24-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.