Status: | Unknown |
---|---|
Series: | T90 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 30A |
Product Range | T90 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 277V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 27ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
T90S5D12-5=T90 |Potter&brumfield Te Connectivity T90S5D12-5 | Newark Electronics |
Relay, High Power General Purpose, SPDT, 30A, 5VDC Coil, 6-Pin, PCB/Thru-Hole Mt | TE Connectivity T90S5D12-5 | RS Americas |
TYCO P&B PCB POWER RELAY, IMME | Relay Specialties |
Where can I find additional details, specifications and documents for a T90S5D12-5?
Additional datasheets, footprints and schematics for T90S5D12-5 are listed on our Part Details page. You can also find images and similar parts to T90S5D12-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T90S5D12-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T90S5D12-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T90S5D12-5 fall under?
The T90S5D12-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T90S5D12-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T90S5D12-5 you can contact the distributor directly for product support, shipping queries etc.
Is the T90S5D12-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T90S5D12-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Farnell have stock available or on a lead time for T90S5D12-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T90S5D12-5 often in real-time on the comparison pages.
What if I can't find stock of T90S5D12-5?
You can fill out our help required form which you can use to request a quote for T90S5D12-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.