Status: | Unknown |
---|---|
Series: | T90 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 30A |
Product Range | T90 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Carry Current | 30A |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
Relay, High Power General Purpose, SPST-NO, 30A, 18VDC, 6-Pin, PCB/Thru-Hole Mnt | TE Connectivity T90S1D12-18 | RS Americas |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | Farnell |
TYCO P&B PCB POWER RELAY, IMME | Relay Specialties |
Where can I find additional details, specifications and documents for a T90S1D12-18?
Additional datasheets, footprints and schematics for T90S1D12-18 are listed on our Part Details page. You can also find images and similar parts to T90S1D12-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T90S1D12-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T90S1D12-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T90S1D12-18 fall under?
The T90S1D12-18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T90S1D12-18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T90S1D12-18 you can contact the distributor directly for product support, shipping queries etc.
Is the T90S1D12-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T90S1D12-18 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for T90S1D12-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T90S1D12-18 often in real-time on the comparison pages.
What if I can't find stock of T90S1D12-18?
You can fill out our help required form which you can use to request a quote for T90S1D12-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.