T90N1D42-24 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST-NO 240VAC 28VDC 30A

Status: Unknown
Series: T90 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for Farnell
Farnell
from US$5.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 24VDC
Contact Current 30A
Product Range T90 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 240VAC
Carry Current 30A

Alternative Descriptions

Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T90N1D42-24?

Additional datasheets, footprints and schematics for T90N1D42-24 are listed on our Part Details page. You can also find images and similar parts to T90N1D42-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T90N1D42-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T90N1D42-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T90N1D42-24 fall under?

The T90N1D42-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T90N1D42-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T90N1D42-24 you can contact the distributor directly for product support, shipping queries etc.

Is the T90N1D42-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T90N1D42-24 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for T90N1D42-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T90N1D42-24 often in real-time on the comparison pages.

What if I can't find stock of T90N1D42-24?

You can fill out our help required form which you can use to request a quote for T90N1D42-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay