T90N1D12-12 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST-NO 240VAC 28VDC 30A

Status: Unknown
Series: T90 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for RS
RS
from US$1.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Contact Current 30A
Product Range T90 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 240VAC
Carry Current 30A

Alternative Descriptions

Relay | RS
T90N1D12-12=T90 |Potter&brumfield Te Connectivity T90N1D12-12 | Newark Electronics
TYCO P&B PCB POWER RELAY, OPEN | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T90N1D12-12?

Additional datasheets, footprints and schematics for T90N1D12-12 are listed on our Part Details page. You can also find images and similar parts to T90N1D12-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T90N1D12-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T90N1D12-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T90N1D12-12 fall under?

The T90N1D12-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T90N1D12-12 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T90N1D12-12 you can contact the distributor directly for product support, shipping queries etc.

Is the T90N1D12-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T90N1D12-12 have stock available?

Authorised distributors including RS, Newark Electronics and Relay Specialties have stock available or on a lead time for T90N1D12-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T90N1D12-12 often in real-time on the comparison pages.

What if I can't find stock of T90N1D12-12?

You can fill out our help required form which you can use to request a quote for T90N1D12-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay