Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
No stock
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
External Depth | 2.5mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
Leakage Current | 4.7µA |
Operating Temperature Range | -55°C to +125°C |
CAP, 47µF, 10V, 10%, 2917 | Farnell |
Where can I find additional details, specifications and documents for a T86D476K010ESSS?
Additional datasheets, footprints and schematics for T86D476K010ESSS are listed on our Part Details page. You can also find images and similar parts to T86D476K010ESSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T86D476K010ESSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T86D476K010ESSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T86D476K010ESSS fall under?
The T86D476K010ESSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T86D476K010ESSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T86D476K010ESSS you can contact the distributor directly for product support, shipping queries etc.
Is the T86D476K010ESSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T86D476K010ESSS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T86D476K010ESSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T86D476K010ESSS often in real-time on the comparison pages.
What if I can't find stock of T86D476K010ESSS?
You can fill out our help required form which you can use to request a quote for T86D476K010ESSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.