Status: | Active |
---|---|
Series: | T835 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
3,300
in stock
|
Buy Now | |
element14
from US$0.58
|
3,300
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Schukat Electronic
from US$0.48
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 8A, 800V, TO-252-3 | element14 |
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Triac, 8A, 800V, To-252-3 | Newark Electronics |
T835 Series 800 V 50 mA Ihold 8 A SMT Alternistor Snubberless Triac - DPAK | Future Electronics |
SMD-Triac 8A 800V 35mA DPAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a T835-800B?
Additional datasheets, footprints and schematics for T835-800B are listed on our Part Details page. You can also find images and similar parts to T835-800B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835-800B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835-800B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835-800B fall under?
The T835-800B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T835-800B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835-800B you can contact the distributor directly for product support, shipping queries etc.
Is the T835-800B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T835-800B have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for T835-800B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835-800B often in real-time on the comparison pages.
What if I can't find stock of T835-800B?
You can fill out our help required form which you can use to request a quote for T835-800B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.