T81N5D312-12 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL SPDT 120VAC 24VDC 1A

Status: Unknown
Series: T81 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$2.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.41
500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.57
500
in stock
Buy Now
Logo for element14
element14
from US$2.34
-
Buy Now
Logo for TE Store
TE Store
from US$4.53
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration SPDT
Contact Current 1A
Product Range T81 Series
Relay Mounting Through Hole
Coil Type -
Relay Terminals Solder
Contact Voltage VAC 120V

Alternative Descriptions

T81N5D312-12 |Potter&brumfield Te Connectivity T81N5D312-12 | Newark Electronics
Special Order: T81N5D312-12 Signal PCB Relays & P&b T81 Series | Part Number: T81N5D312-12 | Internal Number: 7-1393779-1 | Alias Number: T81-N5D312 12 | TE Connectivity | TE Store
Electromechanical Relay SPDT 2A 12VDC 320Ohm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T81N5D312-12?

Additional datasheets, footprints and schematics for T81N5D312-12 are listed on our Part Details page. You can also find images and similar parts to T81N5D312-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T81N5D312-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T81N5D312-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T81N5D312-12 fall under?

The T81N5D312-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T81N5D312-12 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T81N5D312-12 you can contact the distributor directly for product support, shipping queries etc.

Is the T81N5D312-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T81N5D312-12 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, TE Store and Farnell have stock available or on a lead time for T81N5D312-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T81N5D312-12 often in real-time on the comparison pages.

What if I can't find stock of T81N5D312-12?

You can fill out our help required form which you can use to request a quote for T81N5D312-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay