Status: | Unknown |
---|---|
Series: | T81 Series |
RoHS: | Unknown |
Prices starting from US$1.63
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | T81 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Low Signal Relays-PCB SPDT SENS COIL 5VDC | Rapid Electronics |
T81H5D312-05 |Potter&brumfield Te Connectivity T81H5D312-05 | Newark Electronics |
Electromechanical Relay SPDT 2A 5VDC 125Ohm Through Hole | Avnet America |
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A | element14 |
Where can I find additional details, specifications and documents for a T81H5D312-05?
Additional datasheets, footprints and schematics for T81H5D312-05 are listed on our Part Details page. You can also find images and similar parts to T81H5D312-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T81H5D312-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T81H5D312-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T81H5D312-05 fall under?
The T81H5D312-05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T81H5D312-05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T81H5D312-05 you can contact the distributor directly for product support, shipping queries etc.
Is the T81H5D312-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T81H5D312-05 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for T81H5D312-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T81H5D312-05 often in real-time on the comparison pages.
What if I can't find stock of T81H5D312-05?
You can fill out our help required form which you can use to request a quote for T81H5D312-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.