Status: | Active |
---|---|
Series: | T810 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
2,408
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
3,129
in stock
|
Buy Now | |
element14
from US$0.71
|
2,408
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
1,606
in stock
|
Buy Now | |
Avnet Silica
-
|
95,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberlessâ„¢, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T810 Series 600 Vdrm 8 A Logic Level Triac AC Switch Surface Mount - TO-252 | Future Electronics |
Triac, 600V, 8A, To-252 | Newark Electronics |
TRIAC, 8A, 600V, TO-252 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a T810-600B-TR?
Additional datasheets, footprints and schematics for T810-600B-TR are listed on our Part Details page. You can also find images and similar parts to T810-600B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T810-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T810-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T810-600B-TR fall under?
The T810-600B-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T810-600B-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T810-600B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T810-600B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T810-600B-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for T810-600B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T810-600B-TR often in real-time on the comparison pages.
What if I can't find stock of T810-600B-TR?
You can fill out our help required form which you can use to request a quote for T810-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.