Status: | Active |
---|---|
Series: | T810 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,551
in stock
|
Buy Now | |
element14
from US$0.67
|
3,570
in stock
|
Buy Now | |
Farnell
from US$0.54
|
3,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
203
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberlessâ„¢, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600V, 8A, To-252 | Newark Electronics |
TRIAC, 8A, 600V, DPAK | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
TRIAC 8A 600V DPAK | RS |
T810 Series 600 V 15 mA Ihold 8 A SMT Logic Level Sensitive Gate Triac - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a T810-600B?
Additional datasheets, footprints and schematics for T810-600B are listed on our Part Details page. You can also find images and similar parts to T810-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T810-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T810-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T810-600B fall under?
The T810-600B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T810-600B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T810-600B you can contact the distributor directly for product support, shipping queries etc.
Is the T810-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T810-600B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for T810-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T810-600B often in real-time on the comparison pages.
What if I can't find stock of T810-600B?
You can fill out our help required form which you can use to request a quote for T810-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.