Status: | Unknown |
---|---|
Series: | T7 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | T7 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Body Diameter | 7mm |
Contact Resistance Variation + | 3% |
End Resistance | 1ohm |
External Length / Height | 6mm |
Full Power Rating Temperature | 85°C |
IP / NEMA Rating | IP64 |
Insulation Resistance | 1000000Mohm |
Lead Diameter | 1mm |
Lead Length | 4.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
Trimmer, 100K | Newark Electronics |
TRIMMER, 100K | element14 |
Resistor Trimmer, Cermet, 100 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 100 kOhm, � 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T7YB104MB40?
Additional datasheets, footprints and schematics for T7YB104MB40 are listed on our Part Details page. You can also find images and similar parts to T7YB104MB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T7YB104MB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7YB104MB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T7YB104MB40 fall under?
The T7YB104MB40 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T7YB104MB40 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T7YB104MB40 you can contact the distributor directly for product support, shipping queries etc.
Is the T7YB104MB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T7YB104MB40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for T7YB104MB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T7YB104MB40 often in real-time on the comparison pages.
What if I can't find stock of T7YB104MB40?
You can fill out our help required form which you can use to request a quote for T7YB104MB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.