Status: | Unknown |
---|---|
Series: | T7 Series |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
190
in stock
|
Buy Now | |
TTI Europe
from US$1.91
|
3,700
in stock
|
Buy Now | |
Schukat Electronic
from US$1.48
|
975
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
element14
from US$2.72
|
-
|
Buy Now | |
Farnell
from US$2.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | T7 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Cermet Trimmer Top Adjust P5/2,5 10K | Schukat Electronic |
T7YA 10K 20% LIN 0,5W | Rutronik |
T7YA single turn cermet trimmer,10K 0.5W | RS |
Trimming Potentiometer, 10K, 1Turn, Tht | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
TRIMMING POTENTIOMETER, 10K, 1TURN, THT | element14 |
Resistor Trimmer, Cermet, 10 kOhm, � 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T7YA103MT20?
Additional datasheets, footprints and schematics for T7YA103MT20 are listed on our Part Details page. You can also find images and similar parts to T7YA103MT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T7YA103MT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7YA103MT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T7YA103MT20 fall under?
The T7YA103MT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T7YA103MT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T7YA103MT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T7YA103MT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T7YA103MT20 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Rutronik, RS and Newark Electronics have stock available or on a lead time for T7YA103MT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T7YA103MT20 often in real-time on the comparison pages.
What if I can't find stock of T7YA103MT20?
You can fill out our help required form which you can use to request a quote for T7YA103MT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.