Status: | Unknown |
---|---|
Series: | T7N Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 10A |
Product Range | T7N Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 6.4kohm |
Approvals & Standards | - |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 48V |
Contact Current AC Max | 10A |
Contact Current Max | 10A |
Contact Current Min | 10mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Control Voltage DC Min | 5VDC |
DC Coil Power | 360mW |
Dielectric Voltage Coil to Contact | 2000VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 16.5mm |
External Height | 16.9mm |
External Length / Height | 16.9mm |
External Width | 22.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Mechanical Life | 10 million (Min.) |
Must Actuate Voltage | 33.6VDC |
Nom Operating Power | 360mW |
Operating Frequency Max | 300Hz |
RELAY, SPDT, 240VAC, 10A | element14 |
Where can I find additional details, specifications and documents for a T7NS5D4-48?
Additional datasheets, footprints and schematics for T7NS5D4-48 are listed on our Part Details page. You can also find images and similar parts to T7NS5D4-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T7NS5D4-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7NS5D4-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T7NS5D4-48 fall under?
The T7NS5D4-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T7NS5D4-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T7NS5D4-48 you can contact the distributor directly for product support, shipping queries etc.
Is the T7NS5D4-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T7NS5D4-48 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T7NS5D4-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T7NS5D4-48 often in real-time on the comparison pages.
What if I can't find stock of T7NS5D4-48?
You can fill out our help required form which you can use to request a quote for T7NS5D4-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.