Status: | Unknown |
---|---|
Series: | T77 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
TE Store
from US$4.12
|
6,233
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
4,427
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
2,721
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
2,427
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
2,427
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
907
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
element14
from US$3.94
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | T77 Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 12VDC |
Contact Current | 3A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 30V |
No. of Poles | 1 |
T77S1D3-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 720 Ω Coil Special Features: Sensitive Version UL Coil Insulation Class F Standard Monostable, DC 200 mW 720 Ω | Power Relay | Part Number: T77S1D3-12 | Internal Number: 1-1393194-5 | Alias Number: T77-S1D-312 | TE Connectivity | TE Store |
T77S1D3-12 |Potter&brumfield Te Connectivity T77S1D3-12 | Newark Electronics |
T77S1D3-12 | Heilind Electronics |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Electromechanical Relay SPST-NO 3A 12VDC 720Ohm Through Hole | Avnet America |
General Purpose Relay, SPST-NO, 1 Form A, 3 A, PCB Mount, 720 Ohms, T77 Series | TE Connectivity T77S1D3-12 | RS Americas |
RELAY, SPST-NO, 250VAC, 30VDC, 3A | element14 |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
TYCO P&B MINIATURE PCB RELAY, | Relay Specialties |
Where can I find additional details, specifications and documents for a T77S1D3-12?
Additional datasheets, footprints and schematics for T77S1D3-12 are listed on our Part Details page. You can also find images and similar parts to T77S1D3-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T77S1D3-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T77S1D3-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T77S1D3-12 fall under?
The T77S1D3-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T77S1D3-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T77S1D3-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T77S1D3-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T77S1D3-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for T77S1D3-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T77S1D3-12 often in real-time on the comparison pages.
What if I can't find stock of T77S1D3-12?
You can fill out our help required form which you can use to request a quote for T77S1D3-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.