Status: | Unknown |
---|---|
Series: | T77 Series |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
No stock
|
Buy Now | |
TE Store
from US$4.12
|
3,746
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
712
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
517
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
517
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
237
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$1.95
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | T77 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Resistance | 55ohm |
T77S1D10-05 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 450 mW Coil Resistance: 56 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 450 mW 56 Ω | Power Relay | Part Number: T77S1D10-05 | Internal Number: 1393194-7 | TE Connectivity | TE Store |
T77S1D10-05 | Heilind Electronics |
|Potter&brumfield Te Connectivity T77S1D10-05 | Newark Electronics |
T77S1D10-05 | Rapid Electronics |
PCB Relay SPST-NO 10A 3Vdc Thru Hole | RS |
Electromechanical Relay SPST-NO 10A 5VDC 125Ohm Through Hole | Avnet America |
RELAY, MONOSTABLE MAGNETIC COIL SYSTEM, 10 A, 1 FORM A, SPST-NO, 1 N/O | TE Connectivity T77S1D10-05 | RS Americas |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a T77S1D10-05?
Additional datasheets, footprints and schematics for T77S1D10-05 are listed on our Part Details page. You can also find images and similar parts to T77S1D10-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T77S1D10-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T77S1D10-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T77S1D10-05 fall under?
The T77S1D10-05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T77S1D10-05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T77S1D10-05 you can contact the distributor directly for product support, shipping queries etc.
Is the T77S1D10-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T77S1D10-05 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for T77S1D10-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T77S1D10-05 often in real-time on the comparison pages.
What if I can't find stock of T77S1D10-05?
You can fill out our help required form which you can use to request a quote for T77S1D10-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.