Status: | Unknown |
---|---|
Series: | T75 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | T75 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
TYCO P&B LOW PROFILE PCB RELAY | Relay Specialties |
Relay | RS |
Relay, Spdt, 240Vac, 24Vdc, 10A | Newark Electronics |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a T75S5D112-24?
Additional datasheets, footprints and schematics for T75S5D112-24 are listed on our Part Details page. You can also find images and similar parts to T75S5D112-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T75S5D112-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T75S5D112-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T75S5D112-24 fall under?
The T75S5D112-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T75S5D112-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T75S5D112-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T75S5D112-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T75S5D112-24 have stock available?
Authorised distributors including Relay Specialties, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for T75S5D112-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T75S5D112-24 often in real-time on the comparison pages.
What if I can't find stock of T75S5D112-24?
You can fill out our help required form which you can use to request a quote for T75S5D112-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.