Status: | Unknown |
---|---|
Series: | T73 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | T73 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
Contact Resistance Variation - | 1% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
External Depth | 4.7mm |
External Length / Height | 7mm |
External Width | 6.6mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Rotation Electrical Angle | 240° |
Rotation Mechanical Angle | 270° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
TRIMMER, SINGLE TURN, 10K | element14 |
Trimmer Potentiometer, 10Kohm 1Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T73YU103KT20?
Additional datasheets, footprints and schematics for T73YU103KT20 are listed on our Part Details page. You can also find images and similar parts to T73YU103KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T73YU103KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T73YU103KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T73YU103KT20 fall under?
The T73YU103KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T73YU103KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T73YU103KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T73YU103KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T73YU103KT20 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T73YU103KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T73YU103KT20 often in real-time on the comparison pages.
What if I can't find stock of T73YU103KT20?
You can fill out our help required form which you can use to request a quote for T73YU103KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.