Status: | Unknown |
---|---|
Series: | T63 Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
567
in stock
|
Buy Now | |
element14
from US$2.09
|
567
in stock
|
Buy Now | |
Farnell
from US$1.96
|
567
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
100
in stock
|
Buy Now | |
Conrad
from US$3.66
|
75
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 15Turns |
Potentiometer Mounting | Through Hole |
Product Range | T63 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
External Length / Height | 6.8mm |
Full Power Rating Temperature | 85°C |
IP / NEMA Rating | IP67 |
Lead Diameter | 0.45mm |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Resistance | 20kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
Trimmer, 15 Turn 20K | Newark Electronics |
TRIMMER, 15 TURN 20K | element14 |
T63YB top adj cermet pcb pot,20K 0.25W | RS |
T63 Series 1/4 inch 20 kOhm Through-Hole â–’10 % 0.25 W Sealed Cermet Trimmer | Future Electronics |
For higher requirements. Trimmer vertical Type 74 | Conrad |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 15 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, 20 Kiloohms, +/- 20%, 500 VDC @100 megaohms (Min), -55 C | Spectrol / Sfernice / Vishay T63YB203KT20 | RS Americas |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 15 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T63YB203KT20?
Additional datasheets, footprints and schematics for T63YB203KT20 are listed on our Part Details page. You can also find images and similar parts to T63YB203KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T63YB203KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T63YB203KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T63YB203KT20 fall under?
The T63YB203KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T63YB203KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T63YB203KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T63YB203KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T63YB203KT20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for T63YB203KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T63YB203KT20 often in real-time on the comparison pages.
What if I can't find stock of T63YB203KT20?
You can fill out our help required form which you can use to request a quote for T63YB203KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.