Status: | Unknown |
---|---|
Series: | vPolyTan T59 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | vPolyTan T59 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
T59476M035Ee2T0070 Rohs Compliant: Yes |Vishay T59EE476M035C0070 | Newark Electronics |
T59 Series 2917 47 uF 35 V ▒20% Surface Mount Polymer Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 35 V, ± 20%, EE, 70 mohm, 2917 [7343-43 Metric] | Avnet America |
CAP, 47µF, 35V, 20% | element14 |
Where can I find additional details, specifications and documents for a T59EE476M035C0070?
Additional datasheets, footprints and schematics for T59EE476M035C0070 are listed on our Part Details page. You can also find images and similar parts to T59EE476M035C0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T59EE476M035C0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T59EE476M035C0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T59EE476M035C0070 fall under?
The T59EE476M035C0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T59EE476M035C0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T59EE476M035C0070 you can contact the distributor directly for product support, shipping queries etc.
Is the T59EE476M035C0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T59EE476M035C0070 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T59EE476M035C0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T59EE476M035C0070 often in real-time on the comparison pages.
What if I can't find stock of T59EE476M035C0070?
You can fill out our help required form which you can use to request a quote for T59EE476M035C0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.