Status: | Unknown |
---|---|
Series: | vPolyTan T59 Series |
RoHS: | Unknown |
Prices starting from US$2.20
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | vPolyTan T59 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
T59 Series 2917 220 uF 16 V ▒20% Surface Mount Polymer Chip Capacitor | Future Electronics |
Cap, 220Uf, 16V, Tant, Polymer, Case Ee | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 16 V, ± 20%, EE, 25 mohm, 2917 [7343-43 Metric] | Avnet America |
CAP, 220µF, 16V, 20% | element14 |
Where can I find additional details, specifications and documents for a T59EE227M016C0025?
Additional datasheets, footprints and schematics for T59EE227M016C0025 are listed on our Part Details page. You can also find images and similar parts to T59EE227M016C0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T59EE227M016C0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T59EE227M016C0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T59EE227M016C0025 fall under?
The T59EE227M016C0025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T59EE227M016C0025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T59EE227M016C0025 you can contact the distributor directly for product support, shipping queries etc.
Is the T59EE227M016C0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T59EE227M016C0025 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for T59EE227M016C0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T59EE227M016C0025 often in real-time on the comparison pages.
What if I can't find stock of T59EE227M016C0025?
You can fill out our help required form which you can use to request a quote for T59EE227M016C0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.