Status: | Unknown |
---|---|
Series: | T591 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.44
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Product Range | T591 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Capacitor T591 Tant 47uF 10V Auto | RS |
Cap, 47Μf, 10V, 20% | Newark Electronics |
CAP, 47µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, B, 70 Milliohms, 1411 [3528 Metric] | Avnet America |
Capacitor | RS Americas |
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, B, 70 Milliohms, 1411 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T591B476M010ATE070?
Additional datasheets, footprints and schematics for T591B476M010ATE070 are listed on our Part Details page. You can also find images and similar parts to T591B476M010ATE070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T591B476M010ATE070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T591B476M010ATE070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T591B476M010ATE070 fall under?
The T591B476M010ATE070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T591B476M010ATE070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T591B476M010ATE070 you can contact the distributor directly for product support, shipping queries etc.
Is the T591B476M010ATE070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T591B476M010ATE070 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T591B476M010ATE070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T591B476M010ATE070 often in real-time on the comparison pages.
What if I can't find stock of T591B476M010ATE070?
You can fill out our help required form which you can use to request a quote for T591B476M010ATE070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.