Status: | Unknown |
---|---|
Series: | vPolyTan T58 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TTI Europe
from US$0.21
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,440
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | vPolyTan T58 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | W |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 0805 [2012 Metric] |
47UF 6.3V 20% W9 LOW ESR | TTI Europe |
Cap, 47Uf, 6.3V, Tant, Polymer, Case W | Newark Electronics |
Vishay Tantalum Capacitor with Polymer Cathode 47uF 6.3V 20% 200mOhm | Distrelec |
TC 47uF 6,3V 20% Case W9 200mOhm | Rutronik |
Tantalum Capacitors 47uF 6.3VDC W9 CASE 20% (2 X 1.25 X 0.9mm) | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, W9, 200 mohm, 0805 [2012-09 Metric] | Avnet America |
CAP, 47µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a T58W9476M6R3C0200?
Additional datasheets, footprints and schematics for T58W9476M6R3C0200 are listed on our Part Details page. You can also find images and similar parts to T58W9476M6R3C0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T58W9476M6R3C0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58W9476M6R3C0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T58W9476M6R3C0200 fall under?
The T58W9476M6R3C0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T58W9476M6R3C0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T58W9476M6R3C0200 you can contact the distributor directly for product support, shipping queries etc.
Is the T58W9476M6R3C0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T58W9476M6R3C0200 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Distrelec, Rutronik and Future Electronics have stock available or on a lead time for T58W9476M6R3C0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T58W9476M6R3C0200 often in real-time on the comparison pages.
What if I can't find stock of T58W9476M6R3C0200?
You can fill out our help required form which you can use to request a quote for T58W9476M6R3C0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.