Status: | Unknown |
---|---|
Series: | vPolyTan T58 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,465
in stock
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Product Range | vPolyTan T58 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | W |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 0805 [2012 Metric] |
22UF 6.3V 20% W9 LOW ESR | TTI Europe |
T58 Series 0805 22 uF 6.3 V ▒20% Surface Mount Polymer Chip Capacitor | Future Electronics |
Cap, 22Uf, 6.3V, Tant, Polymer, Case W | Newark Electronics |
Vishay Tantalum Capacitor with Polymer Cathode 22uF 6.3V 20% 500mOhm | Distrelec |
CAP, 22µF, 6.3V, 20% | Farnell |
Tantalum Polymer Capacitor, 22 uF, 6.3 V, ± 20%, W9, 500 mohm, 0805 [2012-09 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T58W9226M6R3C0500?
Additional datasheets, footprints and schematics for T58W9226M6R3C0500 are listed on our Part Details page. You can also find images and similar parts to T58W9226M6R3C0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T58W9226M6R3C0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58W9226M6R3C0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T58W9226M6R3C0500 fall under?
The T58W9226M6R3C0500 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T58W9226M6R3C0500 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T58W9226M6R3C0500 you can contact the distributor directly for product support, shipping queries etc.
Is the T58W9226M6R3C0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T58W9226M6R3C0500 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for T58W9226M6R3C0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T58W9226M6R3C0500 often in real-time on the comparison pages.
What if I can't find stock of T58W9226M6R3C0500?
You can fill out our help required form which you can use to request a quote for T58W9226M6R3C0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.