T58MM106M6R3C0500 Capacitors by Vishay Intertechnology

CAP 10µF 6.3V 20%

Status: Unknown
Series: vPolyTan T58 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 6.3V
Product Range vPolyTan T58 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code M
ESR 0.5ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Tantalum Capacitor Case 0603 [1608 Metric]

Alternative Descriptions

Cap, Tant, Polymer, 10Uf, 6.3V, 0603 | Newark Electronics
CAP TANT POLY 10UF 6.3V 0603 | Future Electronics
CAP, 10µF, 6.3V, 20% | element14
10UF 6.3V 20% MM LOW ESR | TTI Europe
Cap Tant Solid 10uF 6.3V MM CASE 20% (1.6 X 0.85 X 0.9mm) SMD 1608-09 0.5 Ohm 105°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T58MM106M6R3C0500?

Additional datasheets, footprints and schematics for T58MM106M6R3C0500 are listed on our Part Details page. You can also find images and similar parts to T58MM106M6R3C0500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T58MM106M6R3C0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58MM106M6R3C0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T58MM106M6R3C0500 fall under?

The T58MM106M6R3C0500 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T58MM106M6R3C0500 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T58MM106M6R3C0500 you can contact the distributor directly for product support, shipping queries etc.

Is the T58MM106M6R3C0500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T58MM106M6R3C0500 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for T58MM106M6R3C0500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T58MM106M6R3C0500 often in real-time on the comparison pages.

What if I can't find stock of T58MM106M6R3C0500?

You can fill out our help required form which you can use to request a quote for T58MM106M6R3C0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay