Status: | Unknown |
---|---|
Series: | vPolyTan T58 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Product Range | vPolyTan T58 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Cap, 47Μf, 16V, 20% Rohs Compliant: Yes |Vishay T58BB476M016C0200 | Newark Electronics |
CAP, 47µF, 16V, 20% | element14 |
Tantalum Capacitors - Polymer SMD 47uF 16volts 20% 200mohms maxESR | Future Electronics |
Cap Tant 47uF 16V BB CASE 20% SMD 3528-20 T/R | Avnet America |
Where can I find additional details, specifications and documents for a T58BB476M016C0200?
Additional datasheets, footprints and schematics for T58BB476M016C0200 are listed on our Part Details page. You can also find images and similar parts to T58BB476M016C0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T58BB476M016C0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58BB476M016C0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T58BB476M016C0200 fall under?
The T58BB476M016C0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T58BB476M016C0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T58BB476M016C0200 you can contact the distributor directly for product support, shipping queries etc.
Is the T58BB476M016C0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T58BB476M016C0200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for T58BB476M016C0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T58BB476M016C0200 often in real-time on the comparison pages.
What if I can't find stock of T58BB476M016C0200?
You can fill out our help required form which you can use to request a quote for T58BB476M016C0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.